Capital Lighting, Inc. ALR-9652-25-MBLK-F6 Semi-Flush Mts.-Bowl Style 671182

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9652-25-MBLK-F6 Semi-Flush Mts.-Bowl Style - 671182 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9652-25-MBLK-F6 Semi-Flush Mts.-Bowl Style
671182
ALR-9652-25-MBLK-F6 Semi-Flush Mts.-Bowl Style 671182
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 12.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 12.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Matte Black
Product Name: Six Light Bowls
Category: Finials
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671182
Product Name ALR-9652-25-MBLK-F6 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details