Capital Lighting, Inc. ALR-5120 Sconces-Pocket 671179

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
ALR-5120 Sconces-Pocket - 671179 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-5120 Sconces-Pocket
671179
ALR-5120 Sconces-Pocket 671179
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.25
Extension: 4
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671179
Product Name ALR-5120 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details