Capital Lighting, Inc. ALR-8717-10-DBRZ Island/Pool Table-4 Light + 671175

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: Torpedo BA-9 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: Torpedo BA-9 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
ALR-8717-10-DBRZ Island/Pool Table-4 Light + - 671175 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8717-10-DBRZ Island/Pool Table-4 Light +
671175
ALR-8717-10-DBRZ Island/Pool Table-4 Light + 671175
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 31.00 Bulb Type: Torpedo BA-9 Qty: 20 Wattage: 60 Finish: Dark Bronze Product Name: 20 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx49`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 31.00
Bulb
Type: Torpedo BA-9
Qty: 20
Wattage: 60
Finish: Dark Bronze
Product Name: 20 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx49`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671175
Product Name ALR-8717-10-DBRZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details