Capital Lighting, Inc. ALR-5563-BLKN Sconces-Pocket 671172

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
ALR-5563-BLKN Sconces-Pocket - 671172 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-5563-BLKN Sconces-Pocket
671172
ALR-5563-BLKN Sconces-Pocket 671172
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Black Nickel Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Black Nickel
Product Name: Two Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671172
Product Name ALR-5563-BLKN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details