Capital Lighting, Inc. ALR-8781-10-DBRZ Sconces-Single Glass 671164

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8781-10-DBRZ Sconces-Single Glass - 671164 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8781-10-DBRZ Sconces-Single Glass
671164
ALR-8781-10-DBRZ Sconces-Single Glass 671164
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.25 Extension: 7 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 1,012.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.25
Extension: 7
Bulb
Type: BA-9 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 1,012.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671164
Product Name ALR-8781-10-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details