Capital Lighting, Inc. ALR-8762-10-NCKL Sconces-Double Glass 671149

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8762-10-NCKL Sconces-Double Glass - 671149 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8762-10-NCKL Sconces-Double Glass
671149
ALR-8762-10-NCKL Sconces-Double Glass 671149
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 6 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 6
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671149
Product Name ALR-8762-10-NCKL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details