Capital Lighting, Inc. ALR-8771-10-DBRZ Sconces-Single Glass 671140

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8771-10-DBRZ Sconces-Single Glass - 671140 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8771-10-DBRZ Sconces-Single Glass
671140
ALR-8771-10-DBRZ Sconces-Single Glass 671140
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 6.25 Bulb Type: BA-9 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 6.25
Bulb
Type: BA-9 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671140
Product Name ALR-8771-10-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details