Capital Lighting, Inc. ALR-8829-30-DBRZ Mid. Chandeliers-Glass Up 671136

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8829-30-DBRZ Mid. Chandeliers-Glass Up - 671136 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8829-30-DBRZ Mid. Chandeliers-Glass Up
671136
ALR-8829-30-DBRZ Mid. Chandeliers-Glass Up 671136
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 16.00 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 16.00
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671136
Product Name ALR-8829-30-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details