Capital Lighting, Inc. ALR-8855 Sconces-Pocket 671131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8855 Sconces-Pocket - 671131 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8855 Sconces-Pocket
671131
ALR-8855 Sconces-Pocket 671131
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 4 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 4
Bulb
Type: B-13 Torpedo
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671131
Product Name ALR-8855 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details