Capital Lighting, Inc. ALR-8911-65-NCKL Sconces-Single Glass 671116

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8911-65-NCKL Sconces-Single Glass - 671116 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8911-65-NCKL Sconces-Single Glass
671116
ALR-8911-65-NCKL Sconces-Single Glass 671116
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.50 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.50
Extension: 8.75
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671116
Product Name ALR-8911-65-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details