Capital Lighting, Inc. ALR-8922-30-MBLK Bathroom Fixtures-Two Lights 671112

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 5 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 5 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8922-30-MBLK Bathroom Fixtures-Two Lights - 671112 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8922-30-MBLK Bathroom Fixtures-Two Lights
671112
ALR-8922-30-MBLK Bathroom Fixtures-Two Lights 671112
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.50 Extension: 5 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.50
Extension: 5
Bulb
Type: B-13 Torpedo
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671112
Product Name ALR-8922-30-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details