Capital Lighting, Inc. ALR-8921-18-CROM Sconces-Single Glass 671111

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8921-18-CROM Sconces-Single Glass - 671111 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8921-18-CROM Sconces-Single Glass
671111
ALR-8921-18-CROM Sconces-Single Glass 671111
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 5.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 5.75
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671111
Product Name ALR-8921-18-CROM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details