Capital Lighting, Inc. ALR-9662-25-DBRZ-F4 Pendants-Bowl Style 671091

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9662-25-DBRZ-F4 Pendants-Bowl Style - 671091 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9662-25-DBRZ-F4 Pendants-Bowl Style
671091
ALR-9662-25-DBRZ-F4 Pendants-Bowl Style 671091
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Dark Bronze Product Name: Six Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Finials
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671091
Product Name ALR-9662-25-DBRZ-F4 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details