Capital Lighting, Inc. CLD-8920-10-DBRZ Mid. Chandeliers-Glass Down 671085

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8920-10-DBRZ Mid. Chandeliers-Glass Down - 671085 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8920-10-DBRZ Mid. Chandeliers-Glass Down
671085
CLD-8920-10-DBRZ Mid. Chandeliers-Glass Down 671085
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 21.50 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Chandelier Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 21.50
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Chandelier
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671085
Product Name CLD-8920-10-DBRZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details