Capital Lighting, Inc. CLD-8911-10-NCKL Sconces-Single Glass 671083

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
CLD-8911-10-NCKL Sconces-Single Glass - 671083 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8911-10-NCKL Sconces-Single Glass
671083
CLD-8911-10-NCKL Sconces-Single Glass 671083
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 8.25
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671083
Product Name CLD-8911-10-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details