Capital Lighting, Inc. CLD-8911-18-NCKL Sconces-Single Glass 671081

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8911-18-NCKL Sconces-Single Glass - 671081 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8911-18-NCKL Sconces-Single Glass
671081
CLD-8911-18-NCKL Sconces-Single Glass 671081
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 18.75 Extension: 8.75 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 18.75
Extension: 8.75
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671081
Product Name CLD-8911-18-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details