Capital Lighting, Inc. ALR-9671-25-CROM Semi-Flush Mts.-Bowl Style 671077

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-9671-25-CROM Semi-Flush Mts.-Bowl Style - 671077 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-9671-25-CROM Semi-Flush Mts.-Bowl Style
671077
ALR-9671-25-CROM Semi-Flush Mts.-Bowl Style 671077
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Polished Chrome Product Name: Three Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Polished Chrome
Product Name: Three Light Bowls
Category: Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671077
Product Name ALR-9671-25-CROM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details