Capital Lighting, Inc. CLD-8783-10-NCKL Sconces-Triple Glass 671059

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

Suppliers

Company
Product
Description
Supplier Links
CLD-8783-10-NCKL Sconces-Triple Glass - 671059 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8783-10-NCKL Sconces-Triple Glass
671059
CLD-8783-10-NCKL Sconces-Triple Glass 671059
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 18.25 Extension: 9 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.75

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 18.25
Extension: 9
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671059
Product Name CLD-8783-10-NCKL Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details