Capital Lighting, Inc. CLD-8785-10-NCKL Sconces-Double Glass 671057

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8785-10-NCKL Sconces-Double Glass - 671057 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8785-10-NCKL Sconces-Double Glass
671057
CLD-8785-10-NCKL Sconces-Double Glass 671057
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.25 Extension: 9.25 Bulb Type: BA-9 Torpedo Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.25
Extension: 9.25
Bulb
Type: BA-9 Torpedo
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671057
Product Name CLD-8785-10-NCKL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details