Capital Lighting, Inc. CLD-8815-20-CROM Mini Pendants-Cable 671053

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CLD-8815-20-CROM Mini Pendants-Cable - 671053 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8815-20-CROM Mini Pendants-Cable
671053
CLD-8815-20-CROM Mini Pendants-Cable 671053
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.50
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671053
Product Name CLD-8815-20-CROM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2105497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details