Capital Lighting, Inc. CLD-1141 Sconces-Pocket 671032

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
CLD-1141 Sconces-Pocket - 671032 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-1141 Sconces-Pocket
671032
CLD-1141 Sconces-Pocket 671032
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Extension: 4
Bulb
Type: BA-9
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671032
Product Name CLD-1141 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details