Capital Lighting, Inc. CLD-1800 Sconces-Pocket 671017

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Extension: 4.5 Bulb Type: G16.5 Qty: 1 Wattage: 40 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Extension: 4.5 Bulb Type: G16.5 Qty: 1 Wattage: 40 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

Suppliers

Company
Product
Description
Supplier Links
CLD-1800 Sconces-Pocket - 671017 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-1800 Sconces-Pocket
671017
CLD-1800 Sconces-Pocket 671017
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.50 Extension: 4.5 Bulb Type: G16.5 Qty: 1 Wattage: 40 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.50
Extension: 4.5
Bulb
Type: G16.5
Qty: 1
Wattage: 40
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671017
Product Name CLD-1800 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details