Capital Lighting, Inc. CLD-5120 Sconces-Pocket 671014

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
CLD-5120 Sconces-Pocket - 671014 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-5120 Sconces-Pocket
671014
CLD-5120 Sconces-Pocket 671014
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 8.25 Extension: 4 Bulb Type: BA-9 Qty: 2 Wattage: 40 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 8.25
Extension: 4
Bulb
Type: BA-9
Qty: 2
Wattage: 40
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671014
Product Name CLD-5120 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details