Capital Lighting, Inc. CLD-8521-20-MBLK Sconces-Single Glass 671009

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
CLD-8521-20-MBLK Sconces-Single Glass - 671009 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8521-20-MBLK Sconces-Single Glass
671009
CLD-8521-20-MBLK Sconces-Single Glass 671009
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 6.25
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671009
Product Name CLD-8521-20-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details