Capital Lighting, Inc. CLD-8522-20-CROM Bathroom Fixtures-Two Lights 671007

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
CLD-8522-20-CROM Bathroom Fixtures-Two Lights - 671007 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8522-20-CROM Bathroom Fixtures-Two Lights
671007
CLD-8522-20-CROM Bathroom Fixtures-Two Lights 671007
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.25 Extension: 6.25 Bulb Type: B-13 Torpedo Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.25
Extension: 6.25
Bulb
Type: B-13 Torpedo
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671007
Product Name CLD-8522-20-CROM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details