Capital Lighting, Inc. CLD-8534-10-DBRZ Bathroom Fixtures-Four Lights 671006

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
CLD-8534-10-DBRZ Bathroom Fixtures-Four Lights - 671006 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8534-10-DBRZ Bathroom Fixtures-Four Lights
671006
CLD-8534-10-DBRZ Bathroom Fixtures-Four Lights 671006
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.00 Extension: 5.5 Bulb Type: B-13 Torpedo Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Deco Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.00
Extension: 5.5
Bulb
Type: B-13 Torpedo
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Deco
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671006
Product Name CLD-8534-10-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details