Capital Lighting, Inc. GLA-8785-56-WTFR-MBLK Sconces-Double Glass 670995

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8785-56-WTFR-MBLK Sconces-Double Glass - 670995 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8785-56-WTFR-MBLK Sconces-Double Glass
670995
GLA-8785-56-WTFR-MBLK Sconces-Double Glass 670995
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.50 Extension: 9.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.50
Extension: 9.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670995
Product Name GLA-8785-56-WTFR-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details