Capital Lighting, Inc. PNA-5563-BMBO-MBLK Sconces-Pocket 670984

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
PNA-5563-BMBO-MBLK Sconces-Pocket - 670984 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5563-BMBO-MBLK Sconces-Pocket
670984
PNA-5563-BMBO-MBLK Sconces-Pocket 670984
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Framed Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Framed
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670984
Product Name PNA-5563-BMBO-MBLK Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details