PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Matte Black
Product Name: Three Light Bowls
Category: U-Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 670981 |
| Product Name | PNA-9611-25-CHKR-MBLK Semi-Flush Mts.-Bowl Style |
| Application | Residential |