Capital Lighting, Inc. GLA-8797-16-AMBR-MBLK Lamps-Table Lamps 670979

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GLA-8797-16-AMBR-MBLK Lamps-Table Lamps - 670979 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8797-16-AMBR-MBLK Lamps-Table Lamps
670979
GLA-8797-16-AMBR-MBLK Lamps-Table Lamps 670979
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670979
Product Name GLA-8797-16-AMBR-MBLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details