Capital Lighting, Inc. GLA-8797-16-WHTW-NCKL Lamps-Table Lamps 670976

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: BA-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: BA-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
GLA-8797-16-WHTW-NCKL Lamps-Table Lamps - 670976 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8797-16-WHTW-NCKL Lamps-Table Lamps
670976
GLA-8797-16-WHTW-NCKL Lamps-Table Lamps 670976
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: BA-9 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Portable Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: BA-9
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Portable
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670976
Product Name GLA-8797-16-WHTW-NCKL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details