Capital Lighting, Inc. GLA-8815-16-CLRT-DBRZ Mini Pendants-Cable 670971

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8815-16-CLRT-DBRZ Mini Pendants-Cable - 670971 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8815-16-CLRT-DBRZ Mini Pendants-Cable
670971
GLA-8815-16-CLRT-DBRZ Mini Pendants-Cable 670971
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G-16.5 Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.25
Bulb
Type: G-16.5
Qty: 1
Wattage: 40
Finish: Dark Bronze
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670971
Product Name GLA-8815-16-CLRT-DBRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details