Capital Lighting, Inc. GLA-8911-56-WTFR-DBRZ Sconces-Single Glass 670963

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8911-56-WTFR-DBRZ Sconces-Single Glass - 670963 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8911-56-WTFR-DBRZ Sconces-Single Glass
670963
GLA-8911-56-WTFR-DBRZ Sconces-Single Glass 670963
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670963
Product Name GLA-8911-56-WTFR-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details