Capital Lighting, Inc. PNA-5552-WAVE-BLKN Sconces-Single Glass 670953

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
PNA-5552-WAVE-BLKN Sconces-Single Glass - 670953 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5552-WAVE-BLKN Sconces-Single Glass
670953
PNA-5552-WAVE-BLKN Sconces-Single Glass 670953
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Black Nickel Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.75
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Black Nickel
Product Name: One Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670953
Product Name PNA-5552-WAVE-BLKN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details