Capital Lighting, Inc. GLA-8818-16-WHTW-NCKL Mini Pendants-3 Light Cluster 670944

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8818-16-WHTW-NCKL Mini Pendants-3 Light Cluster - 670944 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8818-16-WHTW-NCKL Mini Pendants-3 Light Cluster
670944
GLA-8818-16-WHTW-NCKL Mini Pendants-3 Light Cluster 670944
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Bulb
Type: G-16.5
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670944
Product Name GLA-8818-16-WHTW-NCKL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details