Capital Lighting, Inc. GLA-8923-16-WHTW-CROM Bathroom Fixtures-Three Lights 670939

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
GLA-8923-16-WHTW-CROM Bathroom Fixtures-Three Lights - 670939 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8923-16-WHTW-CROM Bathroom Fixtures-Three Lights
670939
GLA-8923-16-WHTW-CROM Bathroom Fixtures-Three Lights 670939
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670939
Product Name GLA-8923-16-WHTW-CROM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details