Capital Lighting, Inc. PNA-1265-WAVE Sconces-Pocket 670929

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: B13 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: B13 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
PNA-1265-WAVE Sconces-Pocket - 670929 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-1265-WAVE Sconces-Pocket
670929
PNA-1265-WAVE Sconces-Pocket 670929
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.50 Extension: 6.25 Bulb Type: B13 Qty: 2 Wattage: 40 Finish: Faux Porcelain Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.50
Extension: 6.25
Bulb
Type: B13
Qty: 2
Wattage: 40
Finish: Faux Porcelain Resin
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670929
Product Name PNA-1265-WAVE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details