Capital Lighting, Inc. PNA-5550-CHKR-ABRS Sconces-Single Glass 670920

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
PNA-5550-CHKR-ABRS Sconces-Single Glass - 670920 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-5550-CHKR-ABRS Sconces-Single Glass
670920
PNA-5550-CHKR-ABRS Sconces-Single Glass 670920
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Antique Brass Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Brass
Product Name: One Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670920
Product Name PNA-5550-CHKR-ABRS Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details