Capital Lighting, Inc. PNA-0945W-WFAL Sconces-Pocket 670905

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
PNA-0945W-WFAL Sconces-Pocket - 670905 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-0945W-WFAL Sconces-Pocket
670905
PNA-0945W-WFAL Sconces-Pocket 670905
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 10.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Faux Porcelain Resin Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 10.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Faux Porcelain Resin
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670905
Product Name PNA-0945W-WFAL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details