Capital Lighting, Inc. PNA-9721-35-SAWT-DBRZ Pendants-Bowl Style 670788

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9721-35-SAWT-DBRZ Pendants-Bowl Style - 670788 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9721-35-SAWT-DBRZ Pendants-Bowl Style
670788
PNA-9721-35-SAWT-DBRZ Pendants-Bowl Style 670788
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Bronze Product Name: Three Light Bowls Category: Crossbar Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Bronze
Product Name: Three Light Bowls
Category: Crossbar
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670788
Product Name PNA-9721-35-SAWT-DBRZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details