Capital Lighting, Inc. PNA-9651-35-WAVE-MBLK-F2 Semi-Flush Mts.-Bowl Style 670778

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9651-35-WAVE-MBLK-F2 Semi-Flush Mts.-Bowl Style - 670778 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9651-35-WAVE-MBLK-F2 Semi-Flush Mts.-Bowl Style
670778
PNA-9651-35-WAVE-MBLK-F2 Semi-Flush Mts.-Bowl Style 670778
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Matte Black Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Matte Black
Product Name: Three Light Bowls
Category: Finials
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670778
Product Name PNA-9651-35-WAVE-MBLK-F2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details