Capital Lighting, Inc. PNA-9672-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style 670766

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Dark Bronze Product Name: Six Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Dark Bronze Product Name: Six Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9672-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style - 670766 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9672-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style
670766
PNA-9672-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style 670766
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Dark Bronze Product Name: Six Light Bowls Category: Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: GU24
Qty: 6
Wattage: 18
Finish: Dark Bronze
Product Name: Six Light Bowls
Category: Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670766
Product Name PNA-9672-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details