Capital Lighting, Inc. PNA-9714-35-WFAL-DBRZ Semi-Flush Mts.-Bowl Style 670757

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9714-35-WFAL-DBRZ Semi-Flush Mts.-Bowl Style - 670757 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9714-35-WFAL-DBRZ Semi-Flush Mts.-Bowl Style
670757
PNA-9714-35-WFAL-DBRZ Semi-Flush Mts.-Bowl Style 670757
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 18.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Dark Bronze Product Name: Eight Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 18.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Dark Bronze
Product Name: Eight Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670757
Product Name PNA-9714-35-WFAL-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details