Capital Lighting, Inc. PNA-9719-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style 670755

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9719-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style - 670755 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9719-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style
670755
PNA-9719-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style 670755
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 30.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Dark Bronze Product Name: 12 Light Bowls Category: Crossbar Shipped Via: Truck Only Safety Listing: Damp Canopy: 2`` Hx8.5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 30.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Dark Bronze
Product Name: 12 Light Bowls
Category: Crossbar
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 2`` Hx8.5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670755
Product Name PNA-9719-35-PLET-DBRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details