Capital Lighting, Inc. PNA-9661-35-BANL-NCKL-F3 Pendants-Bowl Style 670746

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

Suppliers

Company
Product
Description
Supplier Links
PNA-9661-35-BANL-NCKL-F3 Pendants-Bowl Style - 670746 - Capital Lighting, Inc.
Columbus, OH, USA
PNA-9661-35-BANL-NCKL-F3 Pendants-Bowl Style
670746
PNA-9661-35-BANL-NCKL-F3 Pendants-Bowl Style 670746
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Bowls Category: Finials Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 2`` Hx6`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Bowls
Category: Finials
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 2`` Hx6`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670746
Product Name PNA-9661-35-BANL-NCKL-F3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details