Capital Lighting, Inc. POR-8778-10-BANL-NCKL Island/Pool Table-4 Light + 670694

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8778-10-BANL-NCKL Island/Pool Table-4 Light + - 670694 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8778-10-BANL-NCKL Island/Pool Table-4 Light +
670694
POR-8778-10-BANL-NCKL Island/Pool Table-4 Light + 670694
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Extension: 5 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx17`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Extension: 5
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx17`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670694
Product Name POR-8778-10-BANL-NCKL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details