Capital Lighting, Inc. POR-8923-30-WAVE-DBRZ Bathroom Fixtures-Three Lights 670688

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8923-30-WAVE-DBRZ Bathroom Fixtures-Three Lights - 670688 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8923-30-WAVE-DBRZ Bathroom Fixtures-Three Lights
670688
POR-8923-30-WAVE-DBRZ Bathroom Fixtures-Three Lights 670688
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 7.50 Extension: 4.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Bronze Product Name: Three Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 7.50
Extension: 4.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Bronze
Product Name: Three Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670688
Product Name POR-8923-30-WAVE-DBRZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details