Capital Lighting, Inc. POR-8922-60-SAWT-NCKL Bathroom Fixtures-Two Lights 670683

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8922-60-SAWT-NCKL Bathroom Fixtures-Two Lights - 670683 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8922-60-SAWT-NCKL Bathroom Fixtures-Two Lights
670683
POR-8922-60-SAWT-NCKL Bathroom Fixtures-Two Lights 670683
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670683
Product Name POR-8922-60-SAWT-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details