Capital Lighting, Inc. POR-8819-35-LEAF-ABRS Semi-Flush Mts.-Bowl Style 670669

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
POR-8819-35-LEAF-ABRS Semi-Flush Mts.-Bowl Style - 670669 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8819-35-LEAF-ABRS Semi-Flush Mts.-Bowl Style
670669
POR-8819-35-LEAF-ABRS Semi-Flush Mts.-Bowl Style 670669
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bowls Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Bowls
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670669
Product Name POR-8819-35-LEAF-ABRS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details