Capital Lighting, Inc. POR-8822-20-BANL-MBLK Bathroom Fixtures-Two Lights 670668

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
POR-8822-20-BANL-MBLK Bathroom Fixtures-Two Lights - 670668 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8822-20-BANL-MBLK Bathroom Fixtures-Two Lights
670668
POR-8822-20-BANL-MBLK Bathroom Fixtures-Two Lights 670668
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Matte Black Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.75
Extension: 6
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Matte Black
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 670668
Product Name POR-8822-20-BANL-MBLK Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details